Fujitsu PRIMERGY ECONEL 40 P4-3.0G, 3 GHz, 0.25 GB, DVD-ROM
Fujitsu PRIMERGY ECONEL 40 P4-3.0G. Processor family: Intel® Pentium® 4, Processor frequency: 3 GHz. Internal memory: 0.25 GB. Optical drive type: DVD-ROM