Bullet Points Fujitsu PRIMERGY Econel 200 S2a server 2 TB Tower Intel® Xeon® 5000 Sequence 5110 1.6 GHz 1 GB DDR2-SDRAM 560 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Intel® Xeon® 5000 Sequence 5110 1.6 GHz
- - 1 GB DDR2-SDRAM 2 x 0.5
- - 2 TB DVD-ROM
- - Tower 560 W
Long product name Fujitsu PRIMERGY Econel 200 S2a server 2 TB Tower Intel® Xeon® 5000 Sequence 5110 1.6 GHz 1 GB DDR2-SDRAM 560 W
:
The long product name of Fujitsu PRIMERGY Econel 200 S2a server 2 TB Tower Intel® Xeon® 5000 Sequence 5110 1.6 GHz 1 GB DDR2-SDRAM 560 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Intel Xeon Dual Core 5110 (1.6 GHz, 4 MB L2, 1066 MHz), 2 x 512MB ECC, DVD-ROM, 160GB SATA, keyboard, power cord
More>>>
Fujitsu PRIMERGY Econel 200 S2a server 2 TB Tower Intel® Xeon® 5000 Sequence 5110 1.6 GHz 1 GB DDR2-SDRAM 560 W:
The official description of Fujitsu PRIMERGY Econel 200 S2a server 2 TB Tower Intel® Xeon® 5000 Sequence 5110 1.6 GHz 1 GB DDR2-SDRAM 560 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
The Econel 200 S2 provides an inexpensive platform for those who demand for powerful Dual-Core Intel® Xeon® Processor of the latest generation, combined with reliable data security features. Starting with one, server optimized, Intel® Xeon® Processor grants performance headroom for growing business demands and extended life cycle.
The Econel 200 S2 delivers performance, ease of use and expandability at an interesting price level. The Dual-Core Intel® Xeon® Processor combined with Intel® 5000V chipset supporting EM64 Technology. Proven server features ranging from ECC, memory scrubbing and SDDC support to RAID 1 (mirroring) controller onboard protect your data against loss and falsification.
With the serial-ATA hard disk “easy change” technology, you have the option of configuring double disk security at low cost.
Short summary description Fujitsu PRIMERGY Econel 200 S2a server 2 TB Tower Intel® Xeon® 5000 Sequence 5110 1.6 GHz 1 GB DDR2-SDRAM 560 W:
This short summary of the Fujitsu PRIMERGY Econel 200 S2a server 2 TB Tower Intel® Xeon® 5000 Sequence 5110 1.6 GHz 1 GB DDR2-SDRAM 560 W data-sheet is auto-generated and uses the product title and the first six key specs.
Fujitsu PRIMERGY Econel 200 S2a, 1.6 GHz, 5110, 1 GB, DDR2-SDRAM, 2 TB, Tower
Long summary description Fujitsu PRIMERGY Econel 200 S2a server 2 TB Tower Intel® Xeon® 5000 Sequence 5110 1.6 GHz 1 GB DDR2-SDRAM 560 W:
This is an auto-generated long summary of Fujitsu PRIMERGY Econel 200 S2a server 2 TB Tower Intel® Xeon® 5000 Sequence 5110 1.6 GHz 1 GB DDR2-SDRAM 560 W based on the first three specs of the first five spec groups.
Fujitsu PRIMERGY Econel 200 S2a. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 1.6 GHz, Processor model: 5110. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM, Memory layout (slots x size): 2 x 0.5 GB. Total storage capacity: 2 TB, HDD interface: Serial ATA, Optical drive type: DVD-ROM. Power supply: 560 W. Chassis type: Tower