Fujitsu logo

Fujitsu MEMORYBIRD P 4GB USB flash drive USB Type-A 2.0

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
244147
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Fujitsu MEMORYBIRD P 4GB USB flash drive USB Type-A 2.0:

Fujitsu MEMORYBIRD P 4GB, 4 GB, USB Type-A, 2.0, 21.3 MB/s, 12.3 g

Long summary description Fujitsu MEMORYBIRD P 4GB USB flash drive USB Type-A 2.0:

Fujitsu MEMORYBIRD P 4GB. Capacity: 4 GB, Device interface: USB Type-A, USB version: 2.0, Read speed: 21.3 MB/s, Write speed: 17.3 MB/s. Weight: 12.3 g

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.