location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY Econel 200 S2a server 2 TB Tower Intel® Xeon® 5000 Sequence 5110 1.6 GHz 1 GB DDR2-SDRAM 560 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Econel 200
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRIMERGY Econel 200 S2a
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:ECO200S2-012GB
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32062
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2024 20:15:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu PRIMERGY Econel 200 S2a server 2 TB Tower Intel® Xeon® 5000 Sequence 5110 1.6 GHz 1 GB DDR2-SDRAM 560 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® 5000 Sequence 5110 1.6 GHz
  • - 1 GB DDR2-SDRAM 2 x 0.5
  • - 2 TB DVD-ROM
  • - Tower 560 W
Warranty: 1 year.
Long product name Fujitsu PRIMERGY Econel 200 S2a server 2 TB Tower Intel® Xeon® 5000 Sequence 5110 1.6 GHz 1 GB DDR2-SDRAM 560 W :
The long product name of Fujitsu PRIMERGY Econel 200 S2a server 2 TB Tower Intel® Xeon® 5000 Sequence 5110 1.6 GHz 1 GB DDR2-SDRAM 560 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Xeon Dual Core 5110 (1.6 GHz, 4 MB L2, 1066 MHz), 2 x 512MB ECC, DVD-ROM, 160GB SATA
More>>>
Fujitsu PRIMERGY Econel 200 S2a server 2 TB Tower Intel® Xeon® 5000 Sequence 5110 1.6 GHz 1 GB DDR2-SDRAM 560 W:
The official description of Fujitsu PRIMERGY Econel 200 S2a server 2 TB Tower Intel® Xeon® 5000 Sequence 5110 1.6 GHz 1 GB DDR2-SDRAM 560 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Econel 200 S2 provides an inexpensive platform for those who demand for powerful Dual-Core Intel® Xeon® Processor of the latest generation, combined with reliable data security features. Starting with one, server optimized, Intel® Xeon® Processor grants performance headroom for growing business demands and extended life cycle.
The Econel 200 S2 delivers performance, ease of use and expandability at an interesting price level. The Dual-Core Intel® Xeon® Processor combined with Intel® 5000V chipset supporting EM64 Technology. Proven server features ranging from ECC, memory scrubbing and SDDC support to RAID 1 (mirroring) controller onboard protect your data against loss and falsification.

With the serial-ATA hard disk “easy change” technology, you have the option of configuring double disk security at low cost.

Short summary description Fujitsu PRIMERGY Econel 200 S2a server 2 TB Tower Intel® Xeon® 5000 Sequence 5110 1.6 GHz 1 GB DDR2-SDRAM 560 W:
This short summary of the Fujitsu PRIMERGY Econel 200 S2a server 2 TB Tower Intel® Xeon® 5000 Sequence 5110 1.6 GHz 1 GB DDR2-SDRAM 560 W data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PRIMERGY Econel 200 S2a, 1.6 GHz, 5110, 1 GB, DDR2-SDRAM, 2 TB, Tower

Long summary description Fujitsu PRIMERGY Econel 200 S2a server 2 TB Tower Intel® Xeon® 5000 Sequence 5110 1.6 GHz 1 GB DDR2-SDRAM 560 W:
This is an auto-generated long summary of Fujitsu PRIMERGY Econel 200 S2a server 2 TB Tower Intel® Xeon® 5000 Sequence 5110 1.6 GHz 1 GB DDR2-SDRAM 560 W based on the first three specs of the first five spec groups.

Fujitsu PRIMERGY Econel 200 S2a. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 1.6 GHz, Processor model: 5110. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM, Memory layout (slots x size): 2 x 0.5 GB. Total storage capacity: 2 TB, HDD interface: Serial ATA, Optical drive type: DVD-ROM. Power supply: 560 W. Chassis type: Tower

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® 5000 Sequence
Processor model *
5110
Processor frequency *
1.6 GHz
Processor cores
2
Processor cache
4 MB
Motherboard chipset
Intel® 5000V
Number of processors installed
1
Thermal Design Power (TDP)
65 W
Processor cache type
L2
Maximum number of SMP processors
2
Processor front side bus
1066 MHz
Processor socket
LGA 771 (Socket J)
Processor lithography
65 nm
Processor threads
2
Processor operating modes
64-bit
FSB Parity
Yes
Bus type
FSB
Processor codename
Woodcrest
Tcase
65 °C
ECC supported by processor
No
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Embedded options available
No
Number of Processing Die Transistors
291 M
CPU multiplier (bus/core ratio)
6
Processing Die size
143 mm²
Processor series
Intel Xeon 5100 Series
Conflict-Free processor
No
Memory
Internal memory *
1 GB
Internal memory type *
DDR2-SDRAM
ECC
Yes
Memory layout (slots x size)
2 x 0.5 GB
Maximum internal memory *
8 GB
Storage
Total storage capacity *
2 TB
Number of HDDs installed
1
HDD capacity
160 GB
HDD interface
Serial ATA
RAID levels
1, 10
Hot-swap
No
Optical drive type *
DVD-ROM
Graphics
Maximum graphics card memory
32 MB
Network
Networking features
Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity
4
PS/2 ports quantity
2
Ports & interfaces
VGA (D-Sub) ports quantity
1
Serial ports quantity
1
Design
Chassis type *
Tower
Processor special features
Intel Rapid Storage Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Wireless Display (Intel® WiDi)
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Turbo Boost Technology
No
Intel® Quick Sync Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel® Insider™
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel Clear Video Technology
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Fast Memory Access
No
Processor ARK ID
27214
Power
Power requirements
100 - 240 VAC
Power supply *
560 W
Power supply input frequency
50 - 60 Hz
Weight & dimensions
Width
215 mm
Depth
520 mm
Height
446 mm
Weight
21 kg
Other features
Graphics card
ES1000