Fujitsu logo

Fujitsu PRIMERGY Econel 100 server Tower Intel® Pentium® D 2.8 GHz 1 GB DDR2-SDRAM 300 W

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70702
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu PRIMERGY Econel 100 server Tower Intel® Pentium® D 2.8 GHz 1 GB DDR2-SDRAM 300 W:

Fujitsu PRIMERGY Econel 100, 2.8 GHz, 1 GB, DDR2-SDRAM, DVD-ROM, 300 W, Tower

Long summary description Fujitsu PRIMERGY Econel 100 server Tower Intel® Pentium® D 2.8 GHz 1 GB DDR2-SDRAM 300 W:

Fujitsu PRIMERGY Econel 100. Processor family: Intel® Pentium® D, Processor frequency: 2.8 GHz. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM, Memory layout (slots x size): 1 x 1 GB. HDD interface: Serial ATA, Optical drive type: DVD-ROM. Power supply: 300 W. Chassis type: Tower

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.