Fujitsu logo

Fujitsu Tape Kit DDS Gen5 Blank data tape 4 mm

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
147219
Info modified on:
31 May 2022, 01:06:11
Long product name Fujitsu Tape Kit DDS Gen5 Blank data tape 4 mm:

PRIMERGY tape drives - DDS Gen5

Fujitsu Tape Kit DDS Gen5 Blank data tape 4 mm:

Tape drives from Fujitsu Siemens Computers for PRIMERGY systems are based on established technology that offers the best scalability at competitive prices.

Short summary description Fujitsu Tape Kit DDS Gen5 Blank data tape 4 mm:

Fujitsu Tape Kit DDS Gen5, Blank data tape, DDS, 3 MB/s, 4 mm, 5.25 / 3.5 x 1.6", 36 GB

Long summary description Fujitsu Tape Kit DDS Gen5 Blank data tape 4 mm:

Fujitsu Tape Kit DDS Gen5. Product type: Blank data tape, Media type: DDS. Transfer rate: 3 MB/s. Tape size: 4 mm. Form factor: 5.25 / 3.5 x 1.6", Total storage capacity: 36 GB, Recording technology: 8 mm helical-scan, DAT

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.