Fujitsu logo

Fujitsu LIFEBOOK E746 Intel® Core™ i5 i5-6200U Laptop 35.6 cm (14") 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35799
Info modified on:
24 Jan 2025, 20:43:44
Short summary description Fujitsu LIFEBOOK E746 Intel® Core™ i5 i5-6200U Laptop 35.6 cm (14") 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver:

Fujitsu LIFEBOOK E746, Intel® Core™ i5, 2.3 GHz, 35.6 cm (14"), 8 GB, 256 GB, Windows 10 Pro

Long summary description Fujitsu LIFEBOOK E746 Intel® Core™ i5 i5-6200U Laptop 35.6 cm (14") 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver:

Fujitsu LIFEBOOK E746. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 35.6 cm (14"). Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Pro. Product colour: Black, Silver. Weight: 1.7 kg

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.