Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK E736 Notebook 33.8 cm (13.3") 1920 x 1080 pixels 6th gen Intel® Core™ i5 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LIFEBOOK
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
E
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E736
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:E7360M351BNC
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4057185716840
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byFujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15779
This statistic is based on the 96359 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94187 free Open Icecat users.
Info modified on: 01 Dec 2020 16:21:20
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Fujitsu LIFEBOOK E736 Notebook 33.8 cm (13.3") 1920 x 1080 pixels 6th gen Intel® Core™ i5 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver :
The short editorial description of Fujitsu LIFEBOOK E736 Notebook 33.8 cm (13.3") 1920 x 1080 pixels 6th gen Intel® Core™ i5 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver

13.3" FHD LED, Intel Core i5-6200U 2.3 GHz, 8 GB DDR4, 256 GB SSD, Intel HD Graphics 520, 802.11ac, Bluetooth 4.1, VGA, DisplayPort, LAN 10/100/1000, USB 3.0, 1.6 kg, Windows 10 Pro 64-bit
More>>>
Fujitsu LIFEBOOK E736 Notebook 33.8 cm (13.3") 1920 x 1080 pixels 6th gen Intel® Core™ i5 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:
The official marketing text of Fujitsu LIFEBOOK E736 Notebook 33.8 cm (13.3") 1920 x 1080 pixels 6th gen Intel® Core™ i5 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver as supplied by the manufacturer

As a member of the FUJITSU Notebook LIFEBOOK E7 Series, the LIFEBOOK E736 is the right choice if you need a stylish notebook with high value features to support you in your daily work. With its 33.8 cm (13.3-inch) display, light weight of only 1.6 kg (3.5 lbs), extensive set of interfaces and high-end security features this modular notebook offers you full convenience and flexibility.

Short summary description Fujitsu LIFEBOOK E736 Notebook 33.8 cm (13.3") 1920 x 1080 pixels 6th gen Intel® Core™ i5 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:
This short summary of the Fujitsu LIFEBOOK E736 Notebook 33.8 cm (13.3") 1920 x 1080 pixels 6th gen Intel® Core™ i5 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu LIFEBOOK E736, 6th gen Intel® Core™ i5, 2.3 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Fujitsu LIFEBOOK E736 Notebook 33.8 cm (13.3") 1920 x 1080 pixels 6th gen Intel® Core™ i5 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:
This is an auto-generated long summary of Fujitsu LIFEBOOK E736 Notebook 33.8 cm (13.3") 1920 x 1080 pixels 6th gen Intel® Core™ i5 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver based on the first three specs of the first five spec groups.

Fujitsu LIFEBOOK E736. Product type: Notebook, Form factor: Clamshell. Processor family: 6th gen Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics adapter model: Intel® HD Graphics 520. Operating system installed: Windows 10 Pro. Product colour: Silver

Intel® Identity Protection Technology (Intel® IPT)
Intel® Identity Protection Technology (Intel® IPT)

Protect Your Identity and Business
Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Intel® Small Business Advantage (Intel® SBA)
Intel® Small Business Advantage (Intel® SBA)

Solutions to Help You Focus on Your Small Business
Intel® Small Business Advantage (Intel® SBA) helps small businesses without a managed network manage security and productivity issues. This solution helps maintain and protect PCs automatically so that you can focus on running your business.

Conflict-Free processor
Conflict-Free processor

Does not contain "conflict minerals": tantalum, tin, tungsten, and gold.

Design
Product type *
Notebook
Product colour *
Silver
Form factor *
Clamshell
Display
Display diagonal *
33.8 cm (13.3")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
Panel type
IGZO
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
330 cd/m²
Contrast ratio (typical)
1000:1
Processor
Processor manufacturer *
Intel
Processor model *
i5-6200U
Processor frequency *
2.3 GHz
Processor boost frequency
2.8 GHz
Processor family *
6th gen Intel® Core™ i5
Processor cores *
2
Processor threads
4
System bus rate
4 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
LGA 1356 (Socket B2)
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-6200 series
Processor codename
Skylake
Bus type
QPI
Stepping
D1
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.4 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x4,4x1
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type *
DDR4-SDRAM
Memory clock speed
2133 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 8 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
256 GB
SSD form factor
2.5"
Optical drive type *
No
Graphics
Discrete graphics adapter model *
Not available
On-board graphics adapter *
Yes
Discrete graphics adapter *
No
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter model *
Intel® HD Graphics 520
On-board graphics adapter base frequency
300 MHz
On-board graphics adapter dynamic frequency (max)
1000 MHz
Maximum on-board graphics adapter memory
1.74 GB
On-board graphics adapter DirectX version
12.0
On-board graphics adapter OpenGL version
4.4
On-board graphics adapter ID
1916
Audio
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Bluetooth *
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards *
802.11a,Wi-Fi 5 (802.11ac),802.11b,802.11g,Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Ethernet LAN data rates
10,100,1000 Mbit/s
Bluetooth version
4.1
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Keyboard
Pointing device
Touchpad
Keyboard
Numeric keypad *
No
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Keyboard number of keys
85
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 X 24 mm
Supported instruction sets
SSE4.1,SSE4.2,AVX 2.0
Processor code
SR2EY
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
88193
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Power
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection
Yes
Password protection type
BIOS, HDD, Supervisor, User
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Certificates
Certification
WEEE
Weight & dimensions
Width *
321 mm
Depth *
228 mm
Height (front)
2 cm
Height (rear)
2.7 cm
Weight *
1.6 kg
Technical details
Sustainability certificates
RoHS, EPEAT Gold, ENERGY STAR
Other features
3D
No
Intel segment tagging
Home office, Small Business
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:19:06
Uk has collected 6 expert reviews for Fujitsu LIFEBOOK E736 Notebook 33.8 cm (13.3") 1920 x 1080 pixels 6th gen Intel® Core™ i5 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver and the average expert rating is 89 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
89%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:19:06
Nl heeft 6 proffesionele recensies verzameld voor Fujitsu LIFEBOOK E736 Notebook 33,8 cm (13.3") 1920 x 1080 Pixels Zesde generatie Intel® Core™ i5 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Zilver. Het gemiddelde van deze proffesionele recensies is 89 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
89%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:19:06
Fr a recueilli 6 avis d’experts pour Fujitsu LIFEBOOK E736 Ordinateur portable 33,8 cm (13.3") 1920 x 1080 pixels Intel® Core™ i5 de 6e génération 8 Go DDR4-SDRAM 256 Go SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Argent et la note moyenne est de 89 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
89%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:19:06
De hat 6 Expertenmeinungen über Fujitsu LIFEBOOK E736 Notebook 33,8 cm (13.3 Zoll) 1920 x 1080 Pixel Intel® Core™ i5 der sechsten Generation 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silber eingeholt. Das duchschnittliche Epertenrating ist 89 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
89%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:19:06
Testseek ha raccolto 6 recensioni da parte di esperti per Fujitsu LIFEBOOK E736 Computer portatile 33,8 cm (13.3") 1920 x 1080 Pixel Intel® Core™ i5 della sesta generazione 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Argento e la valutazione media da parte degli esperti è di 89 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
89%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:19:06
Es ha coleccionado 6 opiniones de expertos para Fujitsu LIFEBOOK E736 Portátil 33,8 cm (13.3") 1920 x 1080 Pixeles 6ª generación de procesadores Intel® Core™ i5 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Plata y la calificación media es 89 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
89%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:19:06
Dk har samlet 6 ekspertanmeldelser for Fujitsu LIFEBOOK E736 Notebook 33,8 cm (13.3") 1920 x 1080 pixel 6th gen Intel® Core™ i5 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Sølv og den gennemsnitlige ekspertbedømmelse er 89 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
89%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:19:06
Testseek получил 6 экспертных оценок для Fujitsu LIFEBOOK E736 Ноутбук 33,8 cm (13.3") 1920 x 1080 пикселей Процессор Intel® Core™ i5 6-го поколения 8 GB DDR4-SDRAM 256 GB Твердотельный накопитель (SSD) Wi-Fi 5 (802.11ac) Windows 10 Pro Серебристый, средний экспертный рейтинг составляет 89 из 100. Средняя сумма баллов отображает мнение экспертного общества о продукте. Нажмите ниже, чтобы использовать Testseek для просмотра всех рейтингов, наград продукта и заключений.
89%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:19:06
Se har samlat in 6 experttester för Fujitsu LIFEBOOK E736 Bärbar dator 33,8 cm (13.3") 1920 x 1080 pixlar 6:e generationens Intel® Core™ i5 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver och det genomsnittliga betyget är 89 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
89%
Source Review comments Score
techradar.com
Updated:
2016-11-14 20:19:06
Sometimes, businesses demand a no-compromise approach to their computing needs. It's all a matter of balance and budget, but for businesses looking to cram as much capacity as possible into a chassis as compact as possible, the Fujitsu LifeBook E736 shoul...
Good Impressive performance levels, Modularity and expansion, 18, hour battery life with second battery, Easy to take apart...
Bad Expensive, Warranty could be better, Lacks option for discrete graphics...
Bottom line If money is no object, looks aren't a priority, and performance, battery life and expansion capabilities are what count, then this laptop delivers on all fronts...
90%
techradar.com/au/
Updated:
2016-11-14 20:19:06
Sometimes, businesses demand a no-compromise approach to their computing needs. It's all a matter of balance and budget, but for businesses looking to cram as much capacity as possible into a chassis as compact as possible, the Fujitsu LifeBook E736 shoul...
Good Impressive performance levels, Modularity and expansion, 18hour battery life with second battery, Easy to take apart...
Bad Expensive, Warranty could be better, Lacks option for discrete graphics...
Bottom line If money is no object, looks aren't a priority, and performance, battery life and expansion capabilities are what count, then this laptop delivers on all fronts...
90%
mobiguru.ru
Updated:
2017-11-04 01:27:03
Ноутбуки, вопреки расхожему мнению, вещи отнюдь не универсальная. Одни лучше подходят для игр, другие - для рендеринга графики, а на третьих работается замечательно. Вот рабочие ноутбуки редакцию и заинтересовали. Мы собрали в пяток лучших моделей, чтобы...
0%
notebookcheck.pl
Updated:
2017-01-17 01:21:40
LifeBook E736 to mały laptop z dobrej jakości matrycą 13,3" i akumulatorem o dużej pojemności. Jego testy wykazały m.in. niezłą kulturę pracy pod obciążeniem.Wzornictwo modelu Fujitsu LifeBook E736 jest jak na laptop biznesowy dość odważne, gdyż klasyczni...
Good długie czasy pracy na akumulatorze, wysoka kultura pracy, matryca VA z technologią IGZO, zatoka modułowa, łatwy dostęp do układu chłodzenia, funkcjonalny gładzik, odważna stylistyka...
Bad brak popularnego HDMI, nieergonomiczne rozmieszczenie złączy, throttling przy ekstremalnym obciążeniu, zbyt delikatna obudowa matrycy, ostre narożniki korpusu, ciche głośniki...
Bottom line Fujitsu LifeBook E736Fujitsu LifeBook E736 to dość przyzwoity laptop do zastosowań biznesowych. Jego największym atutem w moim przekonaniu są długie czasy pracy na zasilaniu z akumulatora. Nie należy jednak pomijać wysokiej kultury pracy (co dotyczy zarów...
0%
kuzniewski.pl
Updated:
2018-04-14 06:06:38
Może wydawać się, że porównywanie dwóch laptopów z tak odległych punktów na osi cenowej nie do końca ma sens. Jednak zastanawiając się nad zakupem mobilnego laptopa i wybierając pomiędzy dwoma nawet o pozornie zbliżonej konfiguracji, warto przyjrzeć im si...
Good obudowa ze stopów metali, matryca IGZO o świetnych parametrach, pełen pakiet zabezpieczeń sprzętowych, zatoka modułowa, spory wybór portów, kultura pracy, czas pracy na baterii, wygodna klawiatura, klapki serwisowe...
Bad design nie każdemu przypadnie do gustu...
Bottom line Niniejsza recenzja dobitnie pokazuje różnice między sprzętem biznesowym wysokiej klasy, powstałym z myślą o pracownikach korporacyjnych, a sprzętem, któremu bliżej do zastosowań domowych. Dotyczą one praktycznie każdego aspektu komputera - od obudowy, prz...
87%
purepc.pl
Updated:
2018-04-14 06:06:38
Jakiego laptopa wybrać? Który model będzie najlepszy w swoim przedziale cenowym? Jaka konfiguracja jest najbardziej opłacalna? Z pewnością wielu naszych czytelników zadaje sobie podobne pytania stojąc przed zakupem sprzętu, ponieważ rynek jest szczelnie w...
0%
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)