Fujitsu logo

Fujitsu ESPRIMO E5730 E-Star 5.0 Intel® Pentium® E5400 2 GB DDR2-SDRAM 320 GB Intel® GMA 4500M Windows 7 Professional SFF PC

Brand:
Product family:
Product series:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
143017
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu ESPRIMO E5730 E-Star 5.0 Intel® Pentium® E5400 2 GB DDR2-SDRAM 320 GB Intel® GMA 4500M Windows 7 Professional SFF PC:

Fujitsu ESPRIMO E5730 E-Star 5.0, 2.7 GHz, Intel® Pentium®, 2 GB, 320 GB, DVD Super Multi, Windows 7 Professional

Long summary description Fujitsu ESPRIMO E5730 E-Star 5.0 Intel® Pentium® E5400 2 GB DDR2-SDRAM 320 GB Intel® GMA 4500M Windows 7 Professional SFF PC:

Fujitsu ESPRIMO E5730 E-Star 5.0. Processor frequency: 2.7 GHz, Processor family: Intel® Pentium®, Processor model: E5400. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows 7 Professional. Power supply: 250 W. Chassis type: SFF. Product type: PC. Weight: 10 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.