Fujitsu logo

Fujitsu ESPRIMO E5730 E-Star4 Intel® Core™2 Duo E7300 2 GB DDR2-SDRAM 160 GB Intel® GMA 4500M Windows Vista Business SFF PC

Brand:
Product family:
Product series:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
285528
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu ESPRIMO E5730 E-Star4 Intel® Core™2 Duo E7300 2 GB DDR2-SDRAM 160 GB Intel® GMA 4500M Windows Vista Business SFF PC:

Fujitsu ESPRIMO E5730 E-Star4, 2.66 GHz, Intel® Core™2 Duo, 2 GB, 160 GB, DVD Super Multi, Windows Vista Business

Long summary description Fujitsu ESPRIMO E5730 E-Star4 Intel® Core™2 Duo E7300 2 GB DDR2-SDRAM 160 GB Intel® GMA 4500M Windows Vista Business SFF PC:

Fujitsu ESPRIMO E5730 E-Star4. Processor frequency: 2.66 GHz, Processor family: Intel® Core™2 Duo, Processor model: E7300. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows Vista Business. Power supply: 300 W. Chassis type: SFF. Product type: PC. Weight: 10 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.