Fujitsu logo

Fujitsu ESPRIMO E5720 EPA Intel® Core™2 Duo E8300 2 GB DDR2-SDRAM 80 GB Intel® GMA 3100 Windows Vista Business SFF PC

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
157362
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu ESPRIMO E5720 EPA Intel® Core™2 Duo E8300 2 GB DDR2-SDRAM 80 GB Intel® GMA 3100 Windows Vista Business SFF PC:

Fujitsu ESPRIMO E5720 EPA, 2.83 GHz, Intel® Core™2 Duo, 2 GB, 80 GB, DVD±RW, Windows Vista Business

Long summary description Fujitsu ESPRIMO E5720 EPA Intel® Core™2 Duo E8300 2 GB DDR2-SDRAM 80 GB Intel® GMA 3100 Windows Vista Business SFF PC:

Fujitsu ESPRIMO E5720 EPA. Processor frequency: 2.83 GHz, Processor family: Intel® Core™2 Duo, Processor model: E8300. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA 3100. Operating system installed: Windows Vista Business. Power supply: 300 W. Chassis type: SFF. Product type: PC. Weight: 10 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.