Fujitsu logo

Fujitsu ESPRIMO E5645 AMD Phenom II X6 1035T 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 4200 Windows 7 Professional SFF PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46367
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu ESPRIMO E5645 AMD Phenom II X6 1035T 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 4200 Windows 7 Professional SFF PC Black:

Fujitsu ESPRIMO E5645, 2.6 GHz, AMD Phenom II X6, 4 GB, 1 TB, DVD Super Multi, Windows 7 Professional

Long summary description Fujitsu ESPRIMO E5645 AMD Phenom II X6 1035T 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 4200 Windows 7 Professional SFF PC Black:

Fujitsu ESPRIMO E5645. Processor frequency: 2.6 GHz, Processor family: AMD Phenom II X6, Processor model: 1035T. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Radeon HD 4200. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 250 W. Chassis type: SFF. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.