Fujitsu logo

Fujitsu LIFEBOOK E557 Intel® Core™ i3 i3-7100U Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46718
Info modified on:
22 Jan 2025, 06:05:16
Short summary description Fujitsu LIFEBOOK E557 Intel® Core™ i3 i3-7100U Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black:

Fujitsu LIFEBOOK E557, Intel® Core™ i3, 2.4 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 256 GB

Long summary description Fujitsu LIFEBOOK E557 Intel® Core™ i3 i3-7100U Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black:

Fujitsu LIFEBOOK E557. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-7100U, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 10 Pro. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.