Fujitsu LIFEBOOK E548, Intel® Core™ i3, 2.7 GHz, 35.6 cm (14"), 1366 x 768 pixels, 8 GB, 256 GB
Fujitsu LIFEBOOK E548. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-7130U, Processor frequency: 2.7 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Pro. Product colour: Black