Fujitsu logo

Fujitsu PRIMERGY Econel 100 S2 & STORAGEBIRD SOLO 20-U 250GB server Tower Intel Pentium Dual Core 2.2 GHz 1 GB DDR2-SDRAM 260 W

Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110221
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Fujitsu PRIMERGY Econel 100 S2 & STORAGEBIRD SOLO 20-U 250GB server Tower Intel Pentium Dual Core 2.2 GHz 1 GB DDR2-SDRAM 260 W:

Fujitsu PRIMERGY Econel 100 S2 & STORAGEBIRD SOLO 20-U 250GB, 2.2 GHz, 1 GB, DDR2-SDRAM, 250 GB, 260 W, Tower

Long summary description Fujitsu PRIMERGY Econel 100 S2 & STORAGEBIRD SOLO 20-U 250GB server Tower Intel Pentium Dual Core 2.2 GHz 1 GB DDR2-SDRAM 260 W:

Fujitsu PRIMERGY Econel 100 S2 & STORAGEBIRD SOLO 20-U 250GB. Processor family: Intel Pentium Dual Core, Processor frequency: 2.2 GHz. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, HDD size: 3.5", HDD interface: Serial ATA II, Optical drive type: DVD-RW. Power supply: 260 W. Chassis type: Tower

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.