Fujitsu PRIMERGY Econel 100 S2, 2.33 GHz, 3065, 1 GB, DDR2-SDRAM, 3 TB, Tower
Fujitsu PRIMERGY Econel 100 S2. Processor family: Intel® Xeon®, Processor frequency: 2.33 GHz, Processor model: 3065. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 3 TB, HDD interface: Serial ATA II, Optical drive type: DVD-ROM. Power supply: 260 W. Chassis type: Tower