Fujitsu logo

Fujitsu ESPRIMO Mobile D Series ESPRIMO Mobile D9510 Intel® Core™2 Duo P8700 39.1 cm (15.4") 3 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Professional

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112682
Info modified on:
23 Jan 2025, 18:30:03
Short summary description Fujitsu ESPRIMO Mobile D Series ESPRIMO Mobile D9510 Intel® Core™2 Duo P8700 39.1 cm (15.4") 3 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Professional:

Fujitsu ESPRIMO Mobile D Series ESPRIMO Mobile D9510, Intel® Core™2 Duo, 2.53 GHz, 39.1 cm (15.4"), 1440 x 900 pixels, 3 GB, 320 GB

Long summary description Fujitsu ESPRIMO Mobile D Series ESPRIMO Mobile D9510 Intel® Core™2 Duo P8700 39.1 cm (15.4") 3 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Professional:

Fujitsu ESPRIMO Mobile D Series ESPRIMO Mobile D9510. Processor family: Intel® Core™2 Duo, Processor model: P8700, Processor frequency: 2.53 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1440 x 900 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows 7 Professional. Weight: 2.7 kg

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.