Fujitsu logo

Fujitsu ESPRIMO D956 Intel® Core™ i7 i7-6700 8 GB DDR4-SDRAM 2.26 TB HDD+SSD Windows 10 Pro Desktop PC Black, Red

Brand:
Product family:
Product series:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6279
Info modified on:
21 Jun 2024, 09:26:36
Short summary description Fujitsu ESPRIMO D956 Intel® Core™ i7 i7-6700 8 GB DDR4-SDRAM 2.26 TB HDD+SSD Windows 10 Pro Desktop PC Black, Red:

Fujitsu ESPRIMO D956, 3.4 GHz, Intel® Core™ i7, 8 GB, 2.26 TB, DVD Super Multi, Windows 10 Pro

Long summary description Fujitsu ESPRIMO D956 Intel® Core™ i7 i7-6700 8 GB DDR4-SDRAM 2.26 TB HDD+SSD Windows 10 Pro Desktop PC Black, Red:

Fujitsu ESPRIMO D956. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 2.26 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Pro. Power supply: 280 W. Chassis type: Desktop. Product type: PC. Product colour: Black, Red

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.