Fujitsu logo

Fujitsu ESPRIMO D738/E94+ Intel® Core™ i5 i5-9400 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42758
Info modified on:
10 Aug 2024, 11:04:30
Short summary description Fujitsu ESPRIMO D738/E94+ Intel® Core™ i5 i5-9400 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black:

Fujitsu ESPRIMO D738/E94+, 2.9 GHz, Intel® Core™ i5, i5-9400, 8 GB, 256 GB, Windows 10 Pro

Long summary description Fujitsu ESPRIMO D738/E94+ Intel® Core™ i5 i5-9400 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black:

Fujitsu ESPRIMO D738/E94+. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-9400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 280 W. Chassis type: SFF. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.