Fujitsu CELSIUS C780, 3.6 GHz, Intel® Core™ i9, 32 GB, 512 GB, DVD Super Multi, Windows 10 Pro
Fujitsu CELSIUS C780. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i9, Processor model: i9-9900K. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA Quadro RTX 4000. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Chassis type: Rack-mounted chassis. Product type: Workstation