Fujitsu logo

Fujitsu LIFEBOOK C1110 CENT-1.6G 38.4 cm (15.1") 0.5 GB 40 GB

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15652
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu LIFEBOOK C1110 CENT-1.6G 38.4 cm (15.1") 0.5 GB 40 GB:

Fujitsu LIFEBOOK C1110 CENT-1.6G, 1.6 GHz, 38.4 cm (15.1"), 1024 x 768 pixels, 0.5 GB, 40 GB

Long summary description Fujitsu LIFEBOOK C1110 CENT-1.6G 38.4 cm (15.1") 0.5 GB 40 GB:

Fujitsu LIFEBOOK C1110 CENT-1.6G. Processor frequency: 1.6 GHz. Display diagonal: 38.4 cm (15.1"), Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB. Total storage capacity: 40 GB, Optical drive type: DVD-ROM. Weight: 2.8 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.