Fujitsu logo

Fujitsu LIFEBOOK VFY C1110 PM-1.60G 38.4 cm (15.1") 0.5 GB 60 GB

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20366
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu LIFEBOOK VFY C1110 PM-1.60G 38.4 cm (15.1") 0.5 GB 60 GB:

Fujitsu LIFEBOOK VFY C1110 PM-1.60G, 1.6 GHz, 38.4 cm (15.1"), 1024 x 768 pixels, 0.5 GB, 60 GB

Long summary description Fujitsu LIFEBOOK VFY C1110 PM-1.60G 38.4 cm (15.1") 0.5 GB 60 GB:

Fujitsu LIFEBOOK VFY C1110 PM-1.60G. Processor frequency: 1.6 GHz. Display diagonal: 38.4 cm (15.1"), Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB. Total storage capacity: 60 GB. Weight: 2.8 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.