Fujitsu logo

Fujitsu LIFEBOOK C1110 Cent1600 512MB 60GB WXP 38.4 cm (15.1") 0.5 GB

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30259
Info modified on:
21 Oct 2022, 10:14:07
Short summary description Fujitsu LIFEBOOK C1110 Cent1600 512MB 60GB WXP 38.4 cm (15.1") 0.5 GB:

Fujitsu LIFEBOOK C1110 Cent1600 512MB 60GB WXP, 1.6 GHz, 38.4 cm (15.1"), 1024 x 768 pixels, 0.5 GB, 60 GB

Long summary description Fujitsu LIFEBOOK C1110 Cent1600 512MB 60GB WXP 38.4 cm (15.1") 0.5 GB:

Fujitsu LIFEBOOK C1110 Cent1600 512MB 60GB WXP. Processor frequency: 1.6 GHz. Display diagonal: 38.4 cm (15.1"), Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB. Total storage capacity: 60 GB, Optical drive type: DVD±RW. Weight: 2.8 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.