Fujitsu logo

Fujitsu B line B22T-7 LED proGREEN LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
181124
Info modified on:
30 Dec 2024, 17:23:51
Short summary description Fujitsu B line B22T-7 LED proGREEN LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:

Fujitsu B line B22T-7 LED proGREEN, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Fujitsu B line B22T-7 LED proGREEN LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:

Fujitsu B line B22T-7 LED proGREEN. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 176°, Viewing angle, vertical: 170°. Built-in speaker(s). USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.