Fujitsu logo

Fujitsu AMILO Pro V2045 Cent1730 512MB 60GB NL 39.1 cm (15.4") 0.5 GB DDR2-SDRAM AMD Mobility Radeon X300 Windows XP Professional

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14353
Info modified on:
30 Jan 2025, 19:53:24
Short summary description Fujitsu AMILO Pro V2045 Cent1730 512MB 60GB NL 39.1 cm (15.4") 0.5 GB DDR2-SDRAM AMD Mobility Radeon X300 Windows XP Professional:

Fujitsu AMILO Pro V2045 Cent1730 512MB 60GB NL, 1.73 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 0.5 GB, 60 GB, Windows XP Professional

Long summary description Fujitsu AMILO Pro V2045 Cent1730 512MB 60GB NL 39.1 cm (15.4") 0.5 GB DDR2-SDRAM AMD Mobility Radeon X300 Windows XP Professional:

Fujitsu AMILO Pro V2045 Cent1730 512MB 60GB NL. Processor frequency: 1.73 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 60 GB. Discrete graphics card model: AMD Mobility Radeon X300. Operating system installed: Windows XP Professional. Weight: 2.9 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.