Fujitsu logo

Fujitsu AMILO Pro V2030 Intel® Celeron® M 38.4 cm (15.1") 0.5 GB DDR2-SDRAM 40 GB N800 Windows XP Professional

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48824
Info modified on:
27 Jan 2025, 08:56:47
Short summary description Fujitsu AMILO Pro V2030 Intel® Celeron® M 38.4 cm (15.1") 0.5 GB DDR2-SDRAM 40 GB N800 Windows XP Professional:

Fujitsu AMILO Pro V2030, Intel® Celeron® M, 1.6 GHz, 38.4 cm (15.1"), 1024 x 768 pixels, 0.5 GB, 40 GB

Long summary description Fujitsu AMILO Pro V2030 Intel® Celeron® M 38.4 cm (15.1") 0.5 GB DDR2-SDRAM 40 GB N800 Windows XP Professional:

Fujitsu AMILO Pro V2030. Processor family: Intel® Celeron® M, Processor frequency: 1.6 GHz. Display diagonal: 38.4 cm (15.1"), Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 40 GB. Discrete graphics card model: N800. Operating system installed: Windows XP Professional. Weight: 2.6 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.