Fujitsu logo

Fujitsu AMILO Pro V2010 CelM370 1500 256MB 40GB NL Intel® Celeron® M 38.1 cm (15") 0.25 GB DDR-SDRAM Windows XP Professional

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55120
Info modified on:
25 Jan 2025, 22:11:27
Short summary description Fujitsu AMILO Pro V2010 CelM370 1500 256MB 40GB NL Intel® Celeron® M 38.1 cm (15") 0.25 GB DDR-SDRAM Windows XP Professional:

Fujitsu AMILO Pro V2010 CelM370 1500 256MB 40GB NL, Intel® Celeron® M, 1.5 GHz, 38.1 cm (15"), 1024 x 768 pixels, 0.25 GB, 40 GB

Long summary description Fujitsu AMILO Pro V2010 CelM370 1500 256MB 40GB NL Intel® Celeron® M 38.1 cm (15") 0.25 GB DDR-SDRAM Windows XP Professional:

Fujitsu AMILO Pro V2010 CelM370 1500 256MB 40GB NL. Processor family: Intel® Celeron® M, Processor frequency: 1.5 GHz. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels. Internal memory: 0.25 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 40 GB, Optical drive type: DVD-ROM. Operating system installed: Windows XP Professional. Weight: 2.9 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.