Fujitsu logo

Fujitsu LIFEBOOK AH550 Intel® Core™ i5 i5-430M 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB Windows 7 Professional Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73570
Info modified on:
22 Jan 2025, 04:54:28
Short summary description Fujitsu LIFEBOOK AH550 Intel® Core™ i5 i5-430M 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB Windows 7 Professional Black:

Fujitsu LIFEBOOK AH550, Intel® Core™ i5, 2.26 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description Fujitsu LIFEBOOK AH550 Intel® Core™ i5 i5-430M 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB Windows 7 Professional Black:

Fujitsu LIFEBOOK AH550. Processor family: Intel® Core™ i5, Processor model: i5-430M, Processor frequency: 2.26 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 2.75 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.