Fujitsu logo

Fujitsu LIFEBOOK A556G Intel® Core™ i5 i5-6200U Laptop 39.6 cm (15.6") 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon R7 M360 Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12082
Info modified on:
28 Jan 2025, 10:31:38
Short summary description Fujitsu LIFEBOOK A556G Intel® Core™ i5 i5-6200U Laptop 39.6 cm (15.6") 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon R7 M360 Windows 10 Pro Black:

Fujitsu LIFEBOOK A556G, Intel® Core™ i5, 2.3 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description Fujitsu LIFEBOOK A556G Intel® Core™ i5 i5-6200U Laptop 39.6 cm (15.6") 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon R7 M360 Windows 10 Pro Black:

Fujitsu LIFEBOOK A556G. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Pro. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.