Fujitsu logo

Fujitsu LIFEBOOK A531 Intel® Core™ i5 i5-2430M Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 750 GB HDD Windows 7 Professional Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81655
Info modified on:
24 Jan 2025, 20:36:22
Short summary description Fujitsu LIFEBOOK A531 Intel® Core™ i5 i5-2430M Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 750 GB HDD Windows 7 Professional Black, Silver:

Fujitsu LIFEBOOK A531, Intel® Core™ i5, 2.4 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 750 GB

Long summary description Fujitsu LIFEBOOK A531 Intel® Core™ i5 i5-2430M Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 750 GB HDD Windows 7 Professional Black, Silver:

Fujitsu LIFEBOOK A531. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2430M, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD. Mobile network generation: 3G. Operating system installed: Windows 7 Professional. Product colour: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.