Fujitsu logo

Fujitsu ESPRIMO A525-L AMD G 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94928
Info modified on:
20 Dec 2022, 18:57:10
Short summary description Fujitsu ESPRIMO A525-L AMD G 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Desktop PC Black:

Fujitsu ESPRIMO A525-L, 1.65 GHz, AMD G, 4 GB, 320 GB, Windows 7 Professional, 64-bit

Long summary description Fujitsu ESPRIMO A525-L AMD G 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Desktop PC Black:

Fujitsu ESPRIMO A525-L. Processor frequency: 1.65 GHz, Processor family: AMD G. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Card reader integrated. On-board graphics card model: AMD Radeon HD 8280E. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Chassis type: Desktop. Product type: PC. Weight: 1.3 kg. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.