Fujitsu logo

Fujitsu FUTRO S550-2 1 GHz Linux Black 200U

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18614
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu FUTRO S550-2 1 GHz Linux Black 200U:

Fujitsu FUTRO S550-2, 1 GHz, AMD Sempron, 200U, 1600 MHz, 0.2 MB, AMD M690E

Long summary description Fujitsu FUTRO S550-2 1 GHz Linux Black 200U:

Fujitsu FUTRO S550-2. Processor frequency: 1 GHz, Processor family: AMD Sempron, Processor model: 200U. Internal memory: 1 GB, Memory clock speed: 667 MHz, Maximum internal memory: 2 GB. Total storage capacity: 1 GB, Compatible memory cards: CF. Maximum graphics card memory: 256 MB, Maximum resolution: 2048 x 1536 pixels. Product colour: Black, Cable lock slot type: Kensington

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.