Fujitsu logo

Fujitsu AMILO Pro V3515 + GRATIS TAS Intel® Celeron® M 39.1 cm (15.4") 1 GB DDR2-SDRAM 80 GB Chrome9 HC Windows Vista Home Basic

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37803
Info modified on:
30 Jan 2025, 19:31:24
Short summary description Fujitsu AMILO Pro V3515 + GRATIS TAS Intel® Celeron® M 39.1 cm (15.4") 1 GB DDR2-SDRAM 80 GB Chrome9 HC Windows Vista Home Basic:

Fujitsu AMILO Pro V3515 + GRATIS TAS, Intel® Celeron® M, 2 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 1 GB, 80 GB

Long summary description Fujitsu AMILO Pro V3515 + GRATIS TAS Intel® Celeron® M 39.1 cm (15.4") 1 GB DDR2-SDRAM 80 GB Chrome9 HC Windows Vista Home Basic:

Fujitsu AMILO Pro V3515 + GRATIS TAS. Processor family: Intel® Celeron® M, Processor frequency: 2 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: Chrome9 HC. Operating system installed: Windows Vista Home Basic. Weight: 2.7 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.