Fujitsu logo

Fujitsu Intel Xeon Gold 6248 processor 2.5 GHz 28 MB L3

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
760
Info modified on:
22 Jun 2025, 02:26:30
Short summary description Fujitsu Intel Xeon Gold 6248 processor 2.5 GHz 28 MB L3:

Fujitsu Intel Xeon Gold 6248, Intel® Xeon® Gold, LGA 3647 (Socket P), 14 nm, Intel, 2.5 GHz, 64-bit

Long summary description Fujitsu Intel Xeon Gold 6248 processor 2.5 GHz 28 MB L3:

Fujitsu Intel Xeon Gold 6248. Processor family: Intel® Xeon® Gold, Processor socket: LGA 3647 (Socket P), Processor lithography: 14 nm. Memory channels: Hexa-channel, Maximum internal memory supported by processor: 1 TB, Memory types supported by processor: DDR4-SDRAM. Market segment: Server, Supported instruction sets: AVX-512, Scalability: 4S. Compatibility: AU254M5-RX2540M5 AU47M5-RX4770M5 PQ 3800E2 PRIMERGY CX2550 M4 PRIMERGY CX2550 M5 PRIMERGY CX2550...

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.