location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu 4 Year Advance Exchange Service 1 license(s) 4 year(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4 Year Advance Exchange Service
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UP-48-SILV-S1300I show
Show alternative article codes used in the online market place
Category:
Extending the warranty & support beyond that offered by the manufacturer/retailer, so that the purchase is covered for a longer period of time.
Warranty & Support Extensions Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44990
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu 4 Year Advance Exchange Service 1 license(s) 4 year(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Upgrade On-site
  • - 1 license(s)
  • - 4 year(s)
  • - Service time (hours x days): 8x5
  • - Response time: 8 h
  • - Phone support On-site support
Long product name Fujitsu 4 Year Advance Exchange Service 1 license(s) 4 year(s) :
The long product name of Fujitsu 4 Year Advance Exchange Service 1 license(s) 4 year(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4 Year Advance Exchange Service, within 1-2 days (Permanent Exchange)
More>>>
Fujitsu 4 Year Advance Exchange Service 1 license(s) 4 year(s):
The official description of Fujitsu 4 Year Advance Exchange Service 1 license(s) 4 year(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Silver Service 4 year upgrade to standard warranty - Advance Exchange within 1-2 days with telephone, online and remote desktop support. Parts, labour and shipping included. Fujitsu's Exchange service comprises of rapid permanent replacement of the faulty scanner and includes:
- Delivery of a replacement scanner (becomes customers property).
- Collection of the faulty scanner (becomes property of Fujitsu).
- Two way shipping costs.
- Spare Parts and Labour to repair the faulty scanner.

Short summary description Fujitsu 4 Year Advance Exchange Service 1 license(s) 4 year(s):
This short summary of the Fujitsu 4 Year Advance Exchange Service 1 license(s) 4 year(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu 4 Year Advance Exchange Service, 1 license(s), 4 year(s), On-site, 8x5

Long summary description Fujitsu 4 Year Advance Exchange Service 1 license(s) 4 year(s):
This is an auto-generated long summary of Fujitsu 4 Year Advance Exchange Service 1 license(s) 4 year(s) based on the first three specs of the first five spec groups.

Fujitsu 4 Year Advance Exchange Service. License quantity: 1 license(s), Number of years: 4 year(s), Service time (hours x days): 8x5, Response time: 8 h, Type: On-site

Features
License quantity
1 license(s)
Product type
Upgrade
Type
On-site
Service time (hours x days)
8x5
Response time
8 h
Number of years
4 year(s)
Phone support
Yes
On-site support
Yes
Features
Remote desktop support
Yes
Advance exchange service
Yes
Advance Exchange product replacement (max)
2 day(s)
Assurance program level
Silver
Parts, labour & shipping included
Yes
Compatibility
Fujitsu ScanSnap S1300i
Country Distributor
United Kingdom 1 distributor(s)