location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu ScanSnap S1300i Deluxe Sheet-fed scanner 600 x 600 DPI A4 Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ScanSnap S1300i Deluxe
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA03653-B011
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27335
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
standard (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fujitsu ScanSnap S1300i Deluxe Sheet-fed scanner 600 x 600 DPI A4 Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Sheet-fed scanner 600 x 600 DPI
  • - Colour scanning Duplex scanning
  • - A4 Scanning media types supported: Business Card, Envelopes, Photo paper, Plain paper
  • - Maximum scan size: 216 x 360 mm Sensor type: CIS
  • - USB port
  • - Power supply type: AC/USB 9 W
Long product name Fujitsu ScanSnap S1300i Deluxe Sheet-fed scanner 600 x 600 DPI A4 Black, Silver :
The long product name of Fujitsu ScanSnap S1300i Deluxe Sheet-fed scanner 600 x 600 DPI A4 Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A4, A5, A6, A8, CIS, 600dpi, USB 2.0, 1400g + Rack2-Filer
More>>>
Fujitsu ScanSnap S1300i Deluxe Sheet-fed scanner 600 x 600 DPI A4 Black, Silver:
The official description of Fujitsu ScanSnap S1300i Deluxe Sheet-fed scanner 600 x 600 DPI A4 Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Deluxe version of the portable ScanSnap S1300i include the personal information management application Rack2-Filer giving user all the tools to be productive and paperless… anywhere – anytime.

S1300i Deluxe

ScanSnap Deluxe is a product package of Fujitsu’s latest one-button scanning solution, ScanSnap S1300i and Rack2-Filer’s digital file organising system. The two products complement each other seamlessly, and as a combined solution meet the demands of personal document organisation perfectly, may it be in a professional business environment, at home or on the move

ScanSnap S1300i can be powered either directly from the laptop USB ports or via an AC adapter, making it ideal for business people on the move - in the car, in clients premises etc etc. (Scanning speed is reduced when using USB power).

The S1300i is supplied with two versions of ScanSnap Manager: one for Windows and one for Mac.

The ScanSnap software automatically creates Adobe PDF files which have become the de-facto standard for document exchange, enabling you to send documents anywhere in the world safe in the knowledge the recipient will see the document exactly as you see it. The PDFs can be made searchable, either in the background of ScanSnap Organizer or directly at scan time.

To make scanning as simple as possible, ScanSnap inspects each document to decide if a document should be scanned in black and white or colour, what the size of the page being scanned is and eliminate blank pages, all of which serve to speed the scanning operation and minimise your storage requirements. In addition each document will have misaligned text corrected (Auto Deskew) and each page will be have its orientation automatically adjusted.

ScanSnap S1300i incorporates a 10 page automatic document feeder, duplex capability and colour scanning within a surprisingly small footprint and it can be powered directly from your laptop making it ideal for business travellers.

ScanSnap S1300i offers a Quick Menu mode. Just place documents onto the input hopper and press the S1300's scan button. All pages are scanned and the user is presented Quick Menu, from where you can easily direct the resulting PDF file to either ScanSnap Organizer, Email recipients, file folders or even printing devices.

The ScanSnap S1300i Deluxe comes with a linking function to popular cloud services including Dropbox, Google Docs, Evernote, SugarSync and Salesforce CRM. It is now easy to seamlessly link and save your scanned image data virtually anywhere and anytime. If no scanning interface is available Windows users can select the ‘ScanSnap folder’ option within the cloud application which then allows you to scan directly to the cloud through the import capability

Scan to iPad and iPhone, and now to Android devices*, via the downloadable ScanSnap Connect application. Upload your document fast, securely and easily; instantly display and share.

For existing ScanSnap users, ScanSnap Manager and ScanSnap Organiser may need to be updated. Visit www.fujitsu.com/emea/products/support/support-en-20111019-1.html

*The application supports many devices running Android 2.2 or later versions. For a list of Android smartphones/tablets supported, go to: www.fujitsu.com/global/services/computing/peripheral/scanners/ss/feature/ssca-requirement.html

Bundled Software
Rack2-Filer

Rack2-Filer 5.0 is an easy-to-use scanning and file management solution specially designed for home and small offices. It allows users to quickly sort, organise and file paper documents digitally and manage all the documents in an intuitive, virtual library with the click of a button. It enables users to convert scanned documents as well as digitally borne documents into PDF-files and organise them into graphical electronic binders and virtual cabinets.

Recently awarded the ‘Editor’s Choice’ award by Document Manager magazine, Rack2-Filer is a unique approach to personal file management solutions which allows users to compose virtual binders filled with digital paper and organise these in graphically animated storage racks or cabinets just like with real paper. Rack2-Filer organises digitally born documents along with paper documents in one unified virtual space. Any personal organising structure preferred and appreciated from physical paper can now be provided digitally through Rack2-Filer.

ScanSnap Manager [Windows]

- Fast & easy creation of PDF documents
- Easy access to predefined scanning profiles
- Allows files to be renamed at scan time
- Continuous scanning, easily create PDFs greater than the ADF capacity
- Password protect PDF files
- Auto orientation alignment

ScanSnap Organizer [Windows]

ScanSnap Organizer is a virtual filing cabinet which allows you to file, organise, email, print and browse your scanned documents without the need to open them in Acrobat,It can also convert Scansnap scanned PDF's into fully searchable PDF as a background process.

ScanSnap CardMinder [Windows] & CardIris [Mac OS]

This application will intelligently capture the information from business cards. Cardminder now includes IntelliSync which enables the data to be exported to a number of PM applications. Alternatively data can be exported in the CSV file format.

The information captured is available across the range of Windows applications, simply highlight a person or company name within your document or application, press Alt-F3 on the PC keyboard and the related business card images will pop onto your screen as an instant aide memoire of that persons job function, address, contact details etc.

The underlying database can be stored and exported to a variety of PIM software such as OutLook, ACT and Goldmine via the IntelliSync.

ABBYY FineReader for ScanSnap™ [ Windows® ]

Editable files can be created by scanning directly to Microsoft® Word, Excel¹ and PowerPoint files.

Short summary description Fujitsu ScanSnap S1300i Deluxe Sheet-fed scanner 600 x 600 DPI A4 Black, Silver:
This short summary of the Fujitsu ScanSnap S1300i Deluxe Sheet-fed scanner 600 x 600 DPI A4 Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu ScanSnap S1300i Deluxe, 216 x 360 mm, 600 x 600 DPI, 16 ppm, 12 ppm, Sheet-fed scanner, Black, Silver

Long summary description Fujitsu ScanSnap S1300i Deluxe Sheet-fed scanner 600 x 600 DPI A4 Black, Silver:
This is an auto-generated long summary of Fujitsu ScanSnap S1300i Deluxe Sheet-fed scanner 600 x 600 DPI A4 Black, Silver based on the first three specs of the first five spec groups.

Fujitsu ScanSnap S1300i Deluxe. Maximum scan size: 216 x 360 mm, Optical scanning resolution: 600 x 600 DPI, ADF scan speed (b/w, A4): 16 ppm. Scanner type: Sheet-fed scanner, Product colour: Black, Silver. Sensor type: CIS, Light source: RGB LED, Scan to: File, Image. Auto document feeder (ADF) input capacity: 10 sheets. Maximum ISO A-series paper size: A4, Scanning media types supported: Business Card, Envelopes, Photo paper, Plain paper, ISO A-series sizes (A0...A9): A4, A5, A6, A8

Scanning
Maximum scan size *
216 x 360 mm
Optical scanning resolution *
600 x 600 DPI
Colour scanning
Yes
Duplex scanning *
Yes
ADF scan speed (b/w, A4)
16 ppm
ADF scan speed (colour, A4)
12 ppm
Design
Scanner type *
Sheet-fed scanner
Product colour *
Black, Silver
Performance
Sensor type *
CIS
Light source
RGB LED
Scan to
File, Image
Scan drivers
ScanSnap
Input capacity
Auto document feeder (ADF) input capacity
10 sheets
Paper handling
Scanning media types supported
Business Card, Envelopes, Photo paper, Plain paper
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9)
A4, A5, A6, A8
ISO B-series sizes (B0...B9)
B5, B6
Letter
Yes
Legal
Yes
Auto Document Feeder (ADF) media weight
64 - 104.7 g/m²
Maximum scan area (ADF)
216 x 360 mm
Minimum scan area (ADF)
50.8 x 50.8 mm
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
USB 2.0
Power
Power supply type *
AC/USB
Power consumption (typical)
9 W
Power consumption (standby)
5 W
AC input frequency
50 - 60 Hz
Input voltage
100-240 V
System requirements
Mac compatibility
Yes
Windows operating systems supported
Yes
Mac operating systems supported
Yes
USB required
Yes
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
20 - 80 °C
Certificates
Certification
RoHS
Weight & dimensions
Width
284 mm
Depth
99 mm
Height
77 mm
Weight
1.4 kg
Packaging content
Drivers included
Yes
Technical details
Sustainability certificates
ENERGY STAR
Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 13:18:29
Uk has collected 21 expert reviews for Fujitsu ScanSnap S1300i Deluxe Sheet-fed scanner 600 x 600 DPI A4 Black, Silver and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
alphr.com
Updated:
2014-01-03 13:18:29
Fujitsu is usually at the forefront of portable scanner development, so it's a surprise it's taken more than two years to update its popular ScanSnap S1300 . The S1300i doesn't offer any radical improvements, however, upping scan speed from 8ppm to a mere...
Bottom line No big improvements over its predecessor, but it remains a good choice for businesses...
83%
expertreviews.co.uk
Updated:
2014-01-03 13:18:29
The ScanSnap S1300i is a relatively minor update to Fujitsu's impressive S1300 document scanner, with the chief differences being a refreshed software bundle and quicker scan speeds, up from eight pages per minute (ppm) to 12ppm. The S1300i seems quite...
Bottom line A highly-portable, easy to use document scanner that produces great results...
80%
trustedreviews.com
Updated:
2014-01-03 13:18:29
The latest version of Fujitsu's high-end, portable, sheet-feed scanner, the ScanSnap S1300i, has a number of improvements over its S1300 predecessor, including speed and scanning to mobile devices. It's aimed at those who don't need the functions of a ful...
Good Good custom-written software, Automated scans to many destinations, Excellent OCR results...
Bad No onboard memory, Setup can be touchy, No case provided...
Bottom line Fujitsu claims 1ppm for a 600ppi colour scan from the ScanSnap S1300i, though this is a top spec scan. For most general day-to-day and archival work you can expect higher scan rates than this. A black-and-white scan at 300ppi took just 8s, and that includ...
90%
itpro.co.uk
Updated:
2014-01-03 13:18:29
The revamped portable scanner brings a number of improvements from the previous edition including an increase in speed. The device is now able to scan 12 pages per minute (ppm), up from 8 ppm.Less portable than the entry-level, lightweight ScanSnap S1100...
Bottom line Whilst the Fujitsu S1300i just edges ahead of the P-215 on scan speed, Canon's device comes with faultless and fluid software whichincludes TWAIN/ISIS drivers. The ScanSnap S1300i is a good choice, but we'd opt for the Canon...
80%
beatweek.com
Updated:
2014-01-03 13:18:29
With many sub-$50 printers coming with basic scanner functionality built in, dedicated scanners are now for those who are looking for a more professional scanning job. What makes the S1300i from Fujitsu stand out is that it manages to offer a variety...
0%
mymac.com
Updated:
2014-01-03 13:18:29
Manufacturer: FujitsuMSRP: $295.00 (Street: $260.00) Back at the dawn of personal computing, people began to talk about The Next Big Thing on the horizon—a paperless office. Computers would make our lives so simple that we would no longer need docume...
90%
toptenreviews.com
Updated:
2015-04-18 04:11:15
The compact Fujitsu ScanSnap S1300i USB scanner is designed for desktop use in your office or home. This unit is larger and heavier than most portable scanners, but it has additional features, like a 10-sheet document feeder and duplex (double-sided) scan...
0%
consumersearch.com
Updated:
2017-07-26 01:37:33
Expert reviews...
Good Compact, Excellent OCR, Easy to use...
Bad No TWAIN driver, Slow...
Bottom line For scanning documents on the go, reviewers say the Fujitsu ScanSnap S1300i offers the best combination of speed, accuracy, and portability. This 3-pound scanner fits easily in a carry-on bag, can accommodate up to 20 sheets in its feeder...
0%
techgearlab.com
Updated:
2018-04-03 02:44:35
The Fujitsu ScanSnap S1300i is a good all-around performer but its relatively small automatic document feeder feels like a big drawback for a scanner of this caliber. Performance Comparison After all of our testing was completed the Fujitsu ScanSnap S1...
Good High quality scans, easy to use software...
Bad Relatively slow, 10-page document feeder feels limiting...
Bottom line The Fujitsu ScanSnap S1300i is a good all-around scanner, but its small 10-page document feeder makes it a poor choice if you scan lots of longer documents...
66%
gadgetreview.com
Updated:
2020-07-16 04:26:55
The Fujitsu ScanSnap S1300i fits well in a home office setting, providing near perfect quality scanning, solid scan speeds, and compatibility. And if you need to take it on the go, you can!The Fujitsu Scansnap S1300i performed really well for a portable s...
Good Scans in both color and black and white, Compatible with Windows and MacOS, Great quality scans for price range...
Bad Limited to a 10-page document feeder...
Bottom line We can confidently recommend the Fujitsu ScanSnap S1300i considering its excellent performance in both accurate scanning and color recreation. However, the S1300i fits well on someone’s personal desk, not as an office’s only scanner. Its document feeder i...
96%
pcmag.com
Updated:
2020-09-24 03:54:37
Fujitsu's ScanSnap S1300i ($295) is a portable document scanner designed primarily to digitize documents on the road. A direct competitor to our Editors' Choice, the Epson WorkForce ES-300W reviewed here back in April 2017, the S1300i is fast for its size...
0%