Fujitsu logo

Fujitsu fi-6230 Flatbed scanner A4

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92056
Info modified on:
25 Nov 2020, 15:23:28
Short summary description Fujitsu fi-6230 Flatbed scanner A4:

Fujitsu fi-6230, 210 x 297 mm, 24 bit, Flatbed scanner, CCD, 50 sheets, A4

Long summary description Fujitsu fi-6230 Flatbed scanner A4:

Fujitsu fi-6230. Maximum scan size: 210 x 297 mm, Input colour depth: 24 bit. Scanner type: Flatbed scanner. Sensor type: CCD. Auto document feeder (ADF) input capacity: 50 sheets. Maximum ISO A-series paper size: A4, ISO A-series sizes (A0...A9): A4

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.