Fujitsu logo

Fujitsu PRIMERGY TX1310 M1 server 2 TB Tower Intel® Xeon® E3 V3 Family E3-1226V3 3.3 GHz 8 GB DDR3-SDRAM 209 W

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96692
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu PRIMERGY TX1310 M1 server 2 TB Tower Intel® Xeon® E3 V3 Family E3-1226V3 3.3 GHz 8 GB DDR3-SDRAM 209 W:

Fujitsu PRIMERGY TX1310 M1, 3.3 GHz, E3-1226V3, 8 GB, DDR3-SDRAM, 2 TB, Tower

Long summary description Fujitsu PRIMERGY TX1310 M1 server 2 TB Tower Intel® Xeon® E3 V3 Family E3-1226V3 3.3 GHz 8 GB DDR3-SDRAM 209 W:

Fujitsu PRIMERGY TX1310 M1. Processor family: Intel® Xeon® E3 V3 Family, Processor frequency: 3.3 GHz, Processor model: E3-1226V3. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 2 TB, HDD size: 3.5", HDD interface: Serial ATA. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 209 W. Chassis type: Tower

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.