Fujitsu logo

Fujitsu LIFEBOOK T726 Intel® Core™ i5 i5-6200U Laptop 31.8 cm (12.5") Touchscreen HD 8 GB DDR4-SDRAM 128 GB SSD Windows 7 Professional Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16453
Info modified on:
29 Jan 2025, 19:36:43
Short summary description Fujitsu LIFEBOOK T726 Intel® Core™ i5 i5-6200U Laptop 31.8 cm (12.5") Touchscreen HD 8 GB DDR4-SDRAM 128 GB SSD Windows 7 Professional Black, Silver:

Fujitsu LIFEBOOK T726, Intel® Core™ i5, 2.3 GHz, 31.8 cm (12.5"), 1366 x 768 pixels, 8 GB, 128 GB

Long summary description Fujitsu LIFEBOOK T726 Intel® Core™ i5 i5-6200U Laptop 31.8 cm (12.5") Touchscreen HD 8 GB DDR4-SDRAM 128 GB SSD Windows 7 Professional Black, Silver:

Fujitsu LIFEBOOK T726. Product type: Laptop, Form factor: Convertible (Swivel). Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 31.8 cm (12.5"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 7 Professional. Product colour: Black, Silver

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.