Fujitsu Intel Core i5-3210M, Intel® Core™ i5, 22 nm, i5-3210M, 2.5 GHz, 64-bit, 3rd gen Intel® Core™ i5
Fujitsu Intel Core i5-3210M. Processor family: Intel® Core™ i5, Processor lithography: 22 nm, Processor model: i5-3210M. Memory channels: Dual-channel, Maximum internal memory supported by processor: 32 GB, Memory types supported by processor: DDR3-SDRAM. On-board graphics card model: Intel® HD Graphics 4000, On-board graphics card base frequency: 650 MHz, On-board graphics card dynamic frequency (max): 1100 MHz. Market segment: Mobile, PCI Express configurations: 1x16, 2x8, 1x8+2x4, Graphics & IMC lithography: 22 nm. Intel® Virtualization Technology (Intel® VT): VT-x, Compatibility: Fujitsu LIFEBOOK S762