location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Dummy Panel 1U Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dummy Panel 1U
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SNP:SY-F1609L1-P
Category:
A type of metal shelf which contains servers and other different networking equipment
Rack Cabinets Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25653
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:50:24
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu Dummy Panel 1U Black :
The long product name of Fujitsu Dummy Panel 1U Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Dummy Panel 1U
More>>>
Fujitsu Dummy Panel 1U Black:
The official description of Fujitsu Dummy Panel 1U Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The growing number of multi-server configurations based on compute nodes in the most varied designs through to large server farms is making 19" rack technology increasingly important. The space-saving cabinet offers 38 vertical units of rack space (38U). The installation dimensions of the enclosure conform to DIN 41949 and IEC 297, promising problem-free integration into existing IT environments. Thanks to its modular design concept, the rack is also easily expandable in the field.

Short summary description Fujitsu Dummy Panel 1U Black:
This short summary of the Fujitsu Dummy Panel 1U Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Dummy Panel 1U, Black

Long summary description Fujitsu Dummy Panel 1U Black:
This is an auto-generated long summary of Fujitsu Dummy Panel 1U Black based on the first three specs of the first five spec groups.

Fujitsu Dummy Panel 1U. Product colour: Black

Features
Product colour
Black
Country Distributor
United Kingdom 1 distributor(s)