Fujitsu logo

Fujitsu ScanSnap S1500 Sheet-fed scanner 600 x 600 DPI A4 Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55423
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Fujitsu ScanSnap S1500 Sheet-fed scanner 600 x 600 DPI A4 Black:

Fujitsu ScanSnap S1500, 216 x 360 mm, 600 x 600 DPI, 3 sec/page, Sheet-fed scanner, Black, CCD

Long summary description Fujitsu ScanSnap S1500 Sheet-fed scanner 600 x 600 DPI A4 Black:

Fujitsu ScanSnap S1500. Maximum scan size: 216 x 360 mm, Optical scanning resolution: 600 x 600 DPI, Flatbed scan speed (b/w, A4): 3 sec/page. Scanner type: Sheet-fed scanner, Product colour: Black. Sensor type: CCD, Scan file formats: DOC, XLS, Scan to: File, Image. Auto document feeder (ADF) input capacity: 50 sheets. Maximum ISO A-series paper size: A4, ISO A-series sizes (A0...A9): A4, A5, A6, ISO B-series sizes (B0...B9): B5, B6

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.