Fujitsu logo

Fujitsu PRIMERGY TX1330 M6 server 480 GB Tower Intel Xeon E E-2468 2.6 GHz 64 GB DDR5-SDRAM 500 W

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22405
Info modified on:
10 Jul 2024, 09:04:04
Bullet Points Fujitsu PRIMERGY TX1330 M6 server 480 GB Tower Intel Xeon E E-2468 2.6 GHz 64 GB DDR5-SDRAM 500 W:
  • - No OS
  • - Intel Xeon E-2468 (24MB Cache, 2.6GHz)
  • - 64GB (4800MHz) DDR5-SDRAM (4 x 16) & 960GB SSD
Long product name Fujitsu PRIMERGY TX1330 M6 server 480 GB Tower Intel Xeon E E-2468 2.6 GHz 64 GB DDR5-SDRAM 500 W:

Intel Xeon E-2468 (24MB Cache, 2.6GHz), 64GB DDR5-SDRAM (4800MHz), 960GB SSD, LAN (Intel I210), 500W, No OS

Fujitsu PRIMERGY TX1330 M6 server 480 GB Tower Intel Xeon E E-2468 2.6 GHz 64 GB DDR5-SDRAM 500 W:

Powerful Processing
By harnessing the powerful processing capabilities of the TX1330 M6, businesses can tackle complex tasks with ease, such as data analysis, virtualization, and database management. This results in faster decision-making, improved efficiency, and enhanced competitiveness in the market. Moreover, employees experience smoother operation and reduced wait times, leading to increased productivity and job satisfaction.

Expandable Memory
With the TX1330 M6's support for up to 128GB DDR5 memory, businesses can run memory-intensive applications seamlessly, ensuring optimal performance and responsiveness. Employees can multitask efficiently without experiencing slowdowns, leading to faster completion of tasks and improved workflow efficiency. Additionally, the expandable memory capacity future-proofs the server, allowing businesses to accommodate growing workloads and data requirements with ease.

Versatile Storage Options
The TX1330 M6's versatile storage configurations provide businesses with the flexibility to store and access large volumes of data efficiently. Whether it's hosting critical business applications, storing multimedia content, or managing backups, the server's extensive storage options ensure data accessibility and reliability. This enables businesses to maintain continuity of operations, comply with data retention policies, and support evolving storage needs without compromising performance or scalability.

High Availability
With redundant power supplies and fans, the TX1330 M6 ensures high availability and reliability, minimizing the risk of unplanned downtime and associated costs. Businesses can rely on continuous access to critical applications and data, maintaining productivity and customer satisfaction. The server's robust design provides peace of mind, allowing businesses to focus on their core activities without worrying about hardware failures or service disruptions, ultimately enhancing business continuity and resilience.

Short summary description Fujitsu PRIMERGY TX1330 M6 server 480 GB Tower Intel Xeon E E-2468 2.6 GHz 64 GB DDR5-SDRAM 500 W:

Fujitsu PRIMERGY TX1330 M6, 2.6 GHz, E-2468, 64 GB, DDR5-SDRAM, 480 GB, Tower

Long summary description Fujitsu PRIMERGY TX1330 M6 server 480 GB Tower Intel Xeon E E-2468 2.6 GHz 64 GB DDR5-SDRAM 500 W:

Fujitsu PRIMERGY TX1330 M6. Processor family: Intel Xeon E, Processor frequency: 2.6 GHz, Processor model: E-2468. Internal memory: 64 GB, Internal memory type: DDR5-SDRAM, Memory layout (slots x size): 4 x 16 GB. Total storage capacity: 480 GB. Ethernet LAN. Power supply: 500 W. Chassis type: Tower

Video
Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.