Fujitsu logo

Fujitsu LIFEBOOK U748 barebook 35.6 cm (14") Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74091
Info modified on:
14 Mar 2024, 19:05:24
Short summary description Fujitsu LIFEBOOK U748 barebook 35.6 cm (14") Black:

Fujitsu LIFEBOOK U748, 35.6 cm (14"), HD Graphics, Wi-Fi, Ethernet LAN, Black

Long summary description Fujitsu LIFEBOOK U748 barebook 35.6 cm (14") Black:

Fujitsu LIFEBOOK U748. Supported processor frequency (max): 3.9 GHz, Processor manufacturer: Intel, Compatible processor series: Intel® Core™ i5, Intel® Core™ i7. Supported memory types: DDR4-SDRAM, Maximum internal memory: 32 GB, Memory slots: 2x SO-DIMM. Internal drive bays: 1x M.2. Graphics card family: Intel, Graphics card: HD Graphics. Display diagonal: 35.6 cm (14"), Aspect ratio: 16:9

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.