Fujitsu logo

Fujitsu STYLISTIC M532 3G NVIDIA Tegra 32 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80719
Info modified on:
22 Jan 2024, 09:45:00
Short summary description Fujitsu STYLISTIC M532 3G NVIDIA Tegra 32 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Black:

Fujitsu STYLISTIC M532, 25.6 cm (10.1"), 1280 x 800 pixels, 32 GB, 1 GB, Android, Black

Long summary description Fujitsu STYLISTIC M532 3G NVIDIA Tegra 32 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Black:

Fujitsu STYLISTIC M532. Display diagonal: 25.6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 32 GB. Processor frequency: 1.4 GHz, Processor family: NVIDIA Tegra, Processor model: Tegra 3. Internal memory: 1 GB. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 560 g. Operating system installed: Android. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.