Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Pocket LOOX 420 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 125 g

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pocket LOOX
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
400
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pocket LOOX 420
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26391-K150-V222?KIT
Category
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byFujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9130
This statistic is based on the 87930 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85932 free Open Icecat users.
Info modified on: 18 Oct 2019 18:17:48
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu Pocket LOOX 420 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 125 g :
The short editorial description of Fujitsu Pocket LOOX 420 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 125 g

Pocket LOOX 400 Series
More>>>
Fujitsu Pocket LOOX 420 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 125 g:
The official marketing text of Fujitsu Pocket LOOX 420 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 125 g as supplied by the manufacturer

Pocket LOOX 400 Series
Manage your life on the move
The Pocket LOOX 400 Series manages every aspect of your life on the move. Featuring a choice of the latest wireless technologies - Bluetooth or WLAN (Pocket LOOX 420 only) - you can connect to the Internet and send email. Remotely synchronise your contacts, calendar and email so you are always up to date. For after work
fun, Pocket LOOX offers all-round entertainment. Use it to listen to music, play games, watch movies and view digital photos.

- A stylish design to suit every
occasion
- Small and compact form factor
to fit any pocket
- Extend your work and play time
with easy-to-exchange extra
batteries

Short summary description Fujitsu Pocket LOOX 420 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 125 g:
This short summary of the Fujitsu Pocket LOOX 420 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 125 g data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Pocket LOOX Pocket LOOX 420, 8.89 cm (3.5"), 240 x 320 pixels, TFT, 65536 colors, 0.4 GHz, PXA255

Long summary description Fujitsu Pocket LOOX 420 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 125 g:
This is an auto-generated long summary of Fujitsu Pocket LOOX 420 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 125 g based on the first three specs of the first five spec groups.

Fujitsu Pocket LOOX Pocket LOOX 420. Display diagonal: 8.89 cm (3.5"), Display resolution: 240 x 320 pixels. Processor frequency: 0.4 GHz

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
8.89 cm (3.5")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
240 x 320 pixels
Display
The description of display that can includes display type, resolution, size etc.
TFT
Display number of colours
65536 colors
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
0.4 GHz
Built-in processor
Whether or not a processor is built into the device.
PXA255
Software
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Fujitsu Siemens computers speed menu Pocket Outlook, Pocket Word, Pocket Excel, Calculator MSN Messenger Pocket Internet Explorer Microsoft Reader for Pocket PC Windows Media Player 9 for Pocket PC Pictures Terminal Services Client Jawbreaker Voice recorder Microsoft Active Sync 3.7.1 Fujitsu Siemens computers speed lock Fujitsu Siemens computers backup Software voucher
Network
Networking features
Bluetooth, 802.11b, Wi-Fi sertified
Power
Battery capacity *
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
1100 mAh
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
Exchangeable
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
125 g
Width *
The measurement or extent of something from side to side.
113.1 mm
Depth *
The distance from the front to the back of something.
70.6 mm
Height *
The measurement of the product from head to foot or from base to top.
14.1 mm
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
1x built-in microphone 1x speaker 1x headphone 1x IrDA USB 1.1 (slave) via sync cable Serial (RS232) via sync cable
Technical details
Bundled hardware
USB docking station Carrying case USB sync cable AC adapter with cable
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 07:59:08
Uk has collected 5 expert reviews for Fujitsu Pocket LOOX 420 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 125 g and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 07:59:08
Nl heeft 5 proffesionele recensies verzameld voor Fujitsu Pocket LOOX 420 PDA 8,89 cm (3.5") 240 x 320 Pixels 125 g. Het gemiddelde van deze proffesionele recensies is 75 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
75%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 07:59:08
Fr a recueilli 5 avis d’experts pour Fujitsu Pocket LOOX 420 ordinateur portable de poche 8,89 cm (3.5") 240 x 320 pixels 125 g et la note moyenne est de 75 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
75%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 07:59:08
De hat 5 Expertenmeinungen über Fujitsu Pocket LOOX 420 Handheld Mobile Computer 8,89 cm (3.5 Zoll) 240 x 320 Pixel 125 g eingeholt. Das duchschnittliche Epertenrating ist 75 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
75%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 07:59:08
Testseek ha raccolto 5 recensioni da parte di esperti per Fujitsu Pocket LOOX 420 computer palmare 8,89 cm (3.5") 240 x 320 Pixel 125 g e la valutazione media da parte degli esperti è di 75 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
75%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 07:59:08
Es ha coleccionado 5 opiniones de expertos para Fujitsu Pocket LOOX 420 ordenador móvil industrial 8,89 cm (3.5") 240 x 320 Pixeles 125 g y la calificación media es 75 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
75%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 07:59:08
Dk har samlet 5 ekspertanmeldelser for Fujitsu Pocket LOOX 420 håndholdt mobil computer 8,89 cm (3.5") 240 x 320 pixel 125 g og den gennemsnitlige ekspertbedømmelse er 75 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
75%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 07:59:08
Se har samlat in 5 experttester för Fujitsu Pocket LOOX 420 RFID-handdatorer 8,89 cm (3.5") 240 x 320 pixlar 125 g och det genomsnittliga betyget är 75 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
75%
Source Review comments Score
pocket-lint.com
Updated:
2017-03-01 07:59:08
An outside in the PDA stakes has enough power and style to fight back against the iPAQ...
80%
zdnet.co.uk
Updated:
2017-03-01 07:59:08
The Pocket LOOX 420 combines a slimline design with a decent specification that includes both Wi-Fi and Bluetooth. The price is competitive, too.
80%
v3.co.uk
Updated:
2017-03-01 07:59:08
A Pocket PC that can take a pretty picture...
60%
trustedreviews.com
Updated:
2017-03-01 07:59:08
For a long time there was little dispute that HP’s iPAQ was the pinnacle of Pocket PC design. However, some may find the design of its latest range to be too much of a radical departure. Those of a more conservative bent might instead might want to...
80%
smartson.se
Updated:
2017-03-01 07:59:08
Testarna gillar Fujitsu Siemens nya handdator för att den är snygg och sticker ut bland konkurrenterna samtidigt som den har en snabb processor och en ljusstark bildskärm.
0%
Show all
Customer service details
X