Fujitsu logo

Fujitsu S26391-F954-L600 laptop accessory

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40597
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Fujitsu S26391-F954-L600 laptop accessory:

Fujitsu S26391-F954-L600, Black, Silver, Fujitsu Lifebook S761, 210 g, 128 x 126.1 x 11.5 mm, Windows XP Windows Vista Windows 7

Long summary description Fujitsu S26391-F954-L600 laptop accessory:

Fujitsu S26391-F954-L600. Product colour: Black, Silver, Compatibility: Fujitsu Lifebook S761. Weight: 210 g. Dimensions (WxDxH): 128 x 126.1 x 11.5 mm, Compatible operating systems: Windows XP Windows Vista Windows 7

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.