Fujitsu WebCam 200 HD, 2 MP, 1600 x 1200 pixels, 30 fps, USB 2.0, CMOS, 1.5 m
Fujitsu WebCam 200 HD. Megapixel (approx.): 2 MP, Maximum video resolution: 1600 x 1200 pixels, Maximum frame rate: 30 fps. Interface: USB 2.0, Sensor type: CMOS, Cable length: 1.5 m. Weight: 80 g. Bundled software: Cyberlink YouCam2. Minimum RAM: 256 MB