Fujitsu logo

Fujitsu Mobile Note Taker Plus USB 2.0 Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31280
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Fujitsu Mobile Note Taker Plus USB 2.0 Black:

Fujitsu Mobile Note Taker Plus, USB 2.0, Black, SR4 1/LR 1, Alkaline, 32 MB, Intel Pentium III/AMD Athlon 800MHz

Long summary description Fujitsu Mobile Note Taker Plus USB 2.0 Black:

Fujitsu Mobile Note Taker Plus. Interface: USB 2.0, Product colour: Black. Battery type: SR4 1/LR 1, Battery technology: Alkaline. Minimum RAM: 32 MB, Minimum processor: Intel Pentium III/AMD Athlon 800MHz, Minimum system requirements: DirectX 8.1, CD-ROM. Weight: 16 g, Dimensions (WxDxH): 135 x 14.5 x 0 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.