Fujitsu logo

Fujitsu Mobile NoteTaker USB 2.0 Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89371
Info modified on:
18 May 2018, 14:02:11
Short summary description Fujitsu Mobile NoteTaker USB 2.0 Black:

Fujitsu Mobile NoteTaker, USB 2.0, Black, SR41/LR41, Alkaline, Intel Pentium III, Intel Celeron, AMD Athlon, 800 MHz, 32bit-VGA, DirectX 8.1

Long summary description Fujitsu Mobile NoteTaker USB 2.0 Black:

Fujitsu Mobile NoteTaker. Interface: USB 2.0, Product colour: Black. Battery type: SR41/LR41, Battery technology: Alkaline. Minimum processor: Intel Pentium III, Intel Celeron, AMD Athlon, 800 MHz, Minimum system requirements: 32bit-VGA, DirectX 8.1, Compatible operating systems: Windows XP/Vista. Weight: 16 g, Dimensions (WxDxH): 135 x 14.5 x 14.5 mm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.